EN
  • EN
  • DE

SLDA52-2R510G-S1

Part No SLDA52-2R510G-S1
Manufacturer Sunlord
Catalog RF Antennas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 325638-SLDA52-2R510G-S1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLDA52-2R510G-S1 CAD Model

Description

The SLDA52-2R510G-S1 is a power inductor manufactured by Sunlord. It's designed to provide efficient energy storage and filtering in various power electronics applications. This inductor's robust construction and compact size make it suitable for use in demanding environments and space-constrained applications.

Applications

  • DC-DC Converters: Integral in DC-DC converters for efficient energy storage and voltage regulation.
  • Power Supplies: Filters noise and ripple in power supplies, ensuring stable output.
  • LED Lighting: Provides stable current and voltage in LED lighting circuits, enhancing performance.
  • Portable Devices: Due to its compact size, suitable for use in smartphones, tablets, and laptops.
  • Automotive Electronics: Provides reliable power filtering and energy storage in automotive systems.

Features

  • High Current Handling: Handles high currents without saturation, ensuring stable performance.
  • Low DC Resistance (DCR): Minimizes power losses, enhancing energy efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Reliability: Robust design ensures reliable performance.

Benefits

  • Improved Power Efficiency: Low DCR reduces power losses, improving efficiency.
  • Reduced EMI: Shielded design reduces EMI, ensuring compatibility.
  • Stable Performance: Maintains performance under heavy loads.
  • Compact Design: Suitable for small devices.
  • Enhanced Reliability: Ensures long-term performance, reducing failures.

Additional Details

The SLDA52-2R510G-S1 typically has an inductance of 2.5μH. Saturation current rating guarantees stable performance under high load conditions. It's designed to withstand industrial and automotive environments and is RoHS compliant, ensuring it's free from hazardous substances.

You May Also Be Interested in

Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,150 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess