EN
  • EN
  • DE

SLDA31-2R800G-S1

Part No SLDA31-2R800G-S1
Manufacturer Sunlord
Catalog RF Antennas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 325636-SLDA31-2R800G-S1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLDA31-2R800G-S1 CAD Model

Description

The SLDA31-2R800G-S1 is a power inductor manufactured by Sunlord. This inductor is designed for use in various power electronics applications, providing efficient energy storage and filtering capabilities. Its compact size and robust construction make it suitable for a wide range of demanding environments.

Applications

  • DC-DC Converters: Used in DC-DC converters to efficiently store and release energy, helping to regulate voltage levels.
  • Power Supplies: Employed in power supplies to filter out unwanted noise and ripple, ensuring a clean and stable power output.
  • LED Lighting: Integrated into LED lighting circuits to provide stable current and voltage, optimizing LED performance.
  • Portable Devices: Suitable for use in portable devices such as smartphones, tablets, and laptops, due to its compact size and efficient energy storage capabilities.
  • Automotive Electronics: Used in automotive electronic systems to provide reliable power filtering and energy storage in harsh operating conditions.

Features

  • High Current Handling: Designed to handle high current levels without saturation, ensuring stable performance in demanding applications.
  • Low DC Resistance (DCR): Low DCR minimizes power losses, increasing overall energy efficiency.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Shielded Construction: Shielded design minimizes electromagnetic interference (EMI), ensuring compatibility with sensitive electronic circuits.
  • High Reliability: Robust construction ensures reliable performance in a wide range of operating conditions.

Benefits

  • Improved Power Efficiency: Low DCR reduces power losses, improving the overall efficiency of power electronic circuits.
  • Reduced EMI: Shielded construction minimizes EMI, ensuring compatibility with sensitive electronic devices and reducing the risk of interference.
  • Stable Performance: High current handling capability ensures stable performance even under heavy load conditions.
  • Compact Design: Small size allows for use in space-constrained applications, such as portable devices and compact power supplies.
  • Enhanced Reliability: Robust construction ensures long-term reliability, reducing the risk of failures and downtime.

Additional Details

The SLDA31-2R800G-S1 typically has a rated inductance of 2.8μH and a saturation current rating that ensures stable performance under high load conditions. Its operating temperature range is generally specified to meet the demands of industrial and automotive environments. The inductor is designed to meet RoHS compliance, ensuring it is free from hazardous substances.

You May Also Be Interested in

Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess