EN
  • EN
  • DE

R3111Q311A-TR-F

Part No R3111Q311A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288419-R3111Q311A-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111Q311A-TR-F CAD Model

Description

The R3111Q311A-TR-F is a voltage regulator IC manufactured by Ricoh. It's a member of the R3111 series, which are known for providing stable and accurate voltage regulation in a variety of electronic applications. The "-TR-F" suffix usually indicates a specific tape and reel packaging, and potentially modified or enhanced characteristics. As always, refer to the official datasheet for complete and accurate specifications.

Applications

  • Portable Electronics: Smartphones, tablets, portable music players, and other battery-powered devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable tech.
  • IoT (Internet of Things) Devices: Sensors, trackers, and other connected devices.
  • Wireless Communication Modules: Bluetooth, Wi-Fi, and other wireless communication devices.
  • Power Management Systems: Used in various electronic systems for efficient voltage regulation.
  • Microcontroller Power Supplies: Provides stable and regulated power for microcontrollers.

Features

  • Fixed Output Voltage: 3.1V (as determined by '31' in the part number).
  • High Output Voltage Accuracy: Typically ±1.0% tolerance, ensuring a precise and stable output.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes.
  • Wide Input Voltage Range: Typically supports input voltages from 1.7V to 5.5V (consult the datasheet).
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection (TSD): Protects the device from overheating by disabling the output.
  • Small Package: Available in space-saving packages like SOT-23-5 or DFN.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic output capacitors.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current reduces power consumption and extends battery life in portable applications.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection enhance system durability and prevent damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Circuit Design: Integrated protection features minimize the need for external components.

The R3111Q311A-TR-F voltage regulator utilizes advanced circuit design methods to achieve low dropout voltage and high efficiency. The integrated protection features safeguard the IC and connected components from potential damage due to overcurrent, short circuits, or overheating. The IC is generally supplied in tape and reel packaging for automated assembly.

For detailed technical specifications, including electrical characteristics, application guidelines, and package dimensions, consult the official datasheet provided by Ricoh. Be sure to choose suitable components and operating conditions for optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0252 $60.3780
35+ $3.3033 $115.6155
55+ $3.1994 $175.9670
75+ $3.0966 $232.2450
97+ $2.9938 $290.3986
130+ $2.6842 $348.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess