EN
  • EN
  • DE

SFI0603ML560C

Part No SFI0603ML560C
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 319272-SFI0603ML560C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFI0603ML560C CAD Model

Description

The SFI0603ML560C, manufactured by Sunlord, is a multilayer chip inductor designed for high-frequency applications. This inductor is known for its compact size, high Q factor, and self-resonant frequency, making it ideal for use in wireless communication systems, RF circuits, and portable electronic devices.

Applications

  • RF circuits: Used in RF amplifiers, filters, and oscillators to provide inductive reactance and impedance matching.
  • Wireless communication devices: Integrated into smartphones, tablets, and other wireless devices for impedance matching and filtering in RF circuits.
  • Mobile phones: Utilized in mobile phone circuits for noise filtering and signal conditioning.
  • Bluetooth devices: Employed in Bluetooth modules and devices for impedance matching and signal filtering.
  • GPS devices: Integrated into GPS receivers for signal conditioning and noise reduction.

Features

  • Compact size: The 0603 package size allows for easy integration into small and densely populated circuit boards.
  • High Q factor: Offers a high Q factor, minimizing energy loss and ensuring efficient performance in high-frequency circuits.
  • Excellent self-resonant frequency: Features a high self-resonant frequency, allowing for operation at high frequencies without significant performance degradation.
  • Tight tolerance: Provides a tight inductance tolerance, ensuring consistent and predictable performance.
  • Surface mount design: Designed for surface mount assembly, simplifying the manufacturing process.
  • Operating Temperature: Typically operates within a temperature range of -55°C to +125°C, making it suitable for a wide range of environments.

Benefits

  • Efficient performance: The high Q factor and excellent self-resonant frequency ensure efficient performance in high-frequency circuits.
  • Compact design: The small size allows for integration into compact electronic devices, making it ideal for portable applications.
  • Reliable operation: The tight tolerance ensures consistent and predictable performance, improving the reliability of electronic systems.
  • Simplified manufacturing: The surface mount design simplifies the manufacturing process, reducing production costs.
  • Reduced power consumption: The high Q factor minimizes energy loss, reducing power consumption in high-frequency circuits.

Additional Details

The SFI0603ML560C multilayer chip inductor is constructed with a ceramic substrate and multiple layers of conductive material, forming the inductor coil. It is designed to provide a stable and reliable inductive reactance at high frequencies. The inductor's performance is characterized by its inductance value, Q factor, self-resonant frequency, and rated current. Proper selection and placement of the inductor are crucial for achieving optimal performance in specific applications. It is important to consider the operating frequency, current requirements, and environmental conditions when selecting a suitable component. This inductor is RoHS compliant, ensuring it meets environmental standards for electronic components. The inductance value for SFI0603ML560C is 56nH.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess