EN
  • EN
  • DE

SDWL1005C4N7JSTF

Part No SDWL1005C4N7JSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189073-SDWL1005C4N7JSTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1005C4N7JSTF CAD Model

Description

The SDWL1005C4N7JSTF is a high-frequency inductor manufactured by Sunlord. This component is designed for use in various RF and wireless communication applications where a compact size and high performance are required.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Integrated into devices such as Bluetooth modules and Wi-Fi adapters.
  • RF Transceivers: Utilized in RF transceivers for signal processing and impedance matching.
  • GPS Receivers: Employed in GPS receivers to improve signal quality and filtering.
  • Tablets and Laptops: Commonly found in the wireless communication sections of these devices.

Features

  • Small Size: 1005 package size (1.0 x 0.5 x 0.5 mm) allows for high-density mounting on PCBs.
  • High Self-Resonant Frequency (SRF): Provides excellent performance at high frequencies.
  • Tight Inductance Tolerance: Ensures consistent and reliable performance.
  • High Q Factor: Minimizes energy loss, improving the efficiency of the circuit.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes, reducing manufacturing costs.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Improved Signal Integrity: Reduces signal distortion for clearer and more reliable communication.
  • Lower Power Consumption: High efficiency reduces energy loss, extending battery life in portable devices.
  • Enhanced RF Performance: Optimizes impedance matching, enhancing overall circuit performance.
  • Space Saving: Compact size enables more compact and efficient circuit designs.
  • Reliable Performance: Robust construction ensures stable operation in varying environmental conditions.
  • Simplified Assembly: SMT compatibility streamlines the assembly process, reducing production time.

Additional Details

The SDWL1005C4N7JSTF inductor has an inductance value of 4.7nH. Its high self-resonant frequency allows it to function effectively in high-frequency applications. The Q factor is designed to be high in order to minimize losses in the circuit. It is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The materials used in its construction are carefully selected to ensure optimal performance and reliability.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess