EN
  • EN
  • DE

SDV1005E5R5C151NPTF

Part No SDV1005E5R5C151NPTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189045-SDV1005E5R5C151NPTF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDV1005E5R5C151NPTF CAD Model

Description

The Sunlord SDV1005E5R5C151NPTF is a high-frequency multilayer ceramic chip inductor. It is designed for surface mount applications and offers a specific inductance value, making it suitable for a variety of RF and wireless circuit designs.

Applications

  • RF Matching Networks: Used to match impedance between RF components for optimal power transfer.
  • RF Filters: Employed in RF filters for signal conditioning and noise reduction.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for impedance matching and tuning.
  • Bluetooth Applications: Used in Bluetooth modules for filter and impedance matching.
  • Low Noise Amplifiers (LNAs): Utilized in LNAs for impedance matching and noise reduction.

Features

  • Multilayer Ceramic Construction: Provides high Q factor and stable inductance.
  • Small Size (1005): Compact size suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Enables automated assembly and reflow soldering.
  • High Self-Resonant Frequency: Ensures good performance at high frequencies.
  • Tight Tolerance: Provides accurate inductance value.

Benefits

  • Improved RF Performance: Optimizes signal quality and power transfer in RF circuits.
  • Miniaturization: Small size allows for denser circuit designs and reduced board space.
  • Reliable Performance: Ceramic construction provides stable performance over temperature and time.
  • Cost-Effective: SMT design enables automated assembly and reduces manufacturing costs.
  • Precise Inductance: Tight tolerance ensures accurate circuit performance.

Additional Details

The SDV1005E5R5C151NPTF features a multilayer construction, providing stable inductance and a high Q factor. The inductance value is 5.5nH. The package size is 1005 (1.0 mm x 0.5 mm). The component is designed for automated assembly processes, and its characteristics are optimized for high-frequency applications. Consult the official datasheet for detailed specifications, including Q factor, self-resonant frequency, and current rating.

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess