EN
  • EN
  • DE

SDRH2D14R-3R3MC

Part No SDRH2D14R-3R3MC
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317874-SDRH2D14R-3R3MC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDRH2D14R-3R3MC CAD Model

Description

The Sunlord SDRH2D14R-3R3MC is a shielded power inductor designed for efficient power conversion and filtering in various electronic applications. Its compact size and shielded construction make it suitable for space-constrained designs where minimizing electromagnetic interference (EMI) is essential for reliable performance. The inductor offers a balance between size, performance, and cost, making it a popular choice for modern electronic devices.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to regulate voltage levels efficiently.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage purposes.
  • Mobile Devices: Integrated into smartphones, tablets, and other portable electronic devices for power management.
  • LED Lighting: Incorporated in LED driver circuits for regulating and smoothing current.
  • EMI Filtering: Used to suppress electromagnetic interference in various electronic circuits.

Features:

  • Inductance: 3.3μH (3R3M indicates 3.3 μH with tolerance).
  • Shielded Construction: Minimizes EMI, ensuring stable and reliable operation.
  • Compact Size: Suited for applications where space is limited.
  • High Current Capacity: Handles significant current levels without saturation.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Conversion: Minimizes energy loss within power supply circuits, improving overall efficiency.
  • Reduced EMI: Improves the reliability and performance of electronic devices by reducing electromagnetic interference.
  • Space-Saving Design: Allows for the development of smaller and more compact electronic products.
  • Stable Performance: Provides consistent inductance across a range of operating conditions.
  • Easy Assembly: Streamlines the manufacturing process through automated surface mount assembly.

Additional Details:

The SDRH2D14R-3R3MC inductor utilizes a ferrite core material that provides high inductance and low core losses. Its shielded construction minimizes electromagnetic radiation, making it suitable for sensitive electronic applications. It is designed for surface mount assembly and is typically supplied in tape and reel packaging for automated manufacturing. The operating temperature range generally falls between -40°C and +125°C. The "R" in the part number may denote specific materials or tolerances, while "MC" might refer to a specific packaging or manufacturing code; however, referring to the datasheet is crucial for precise specifications. The inductance tolerance is typically around ±20%, but confirmation via the product datasheet is essential for accuracy. Its compact size and robust design make it a reliable choice for various power management applications. Key parameters such as Saturation Current and Heat Rating should be carefully considered, particularly in high-current designs. The datasheet will offer these details.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess