The SDNT1005X104J4250FTF is a thermistor manufactured by Sunlord. It is a surface mount NTC (Negative Temperature Coefficient) thermistor, meaning that its resistance decreases as the temperature increases. These thermistors are frequently used for temperature sensing, temperature compensation, and over-temperature protection in various electronic circuits.
Applications
- Temperature sensing in portable electronic devices
- Temperature compensation in LCD displays
- Overheat protection in power supplies
- Temperature monitoring in LED lighting
- Battery temperature sensing in mobile devices
Features
- Small Size (1005): Allows for use in compact and miniaturized applications.
- NTC Characteristic: Provides accurate and predictable temperature response.
- Surface Mount Device (SMD): Facilitates automated assembly processes.
- Fast Thermal Response: Enables quick and efficient temperature sensing.
- High Stability: Ensures reliable performance over a wide temperature range.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Precise Temperature Measurement: Provides accurate temperature data for control and monitoring.
- Space-Saving Design: Minimizes board space requirements in compact devices.
- Easy Assembly: Reduces manufacturing costs with automated placement.
- Reliable Operation: Ensures consistent performance in demanding environments.
- Cost-Effective Solution: Offers a competitive price for temperature sensing applications.
Additional Details
The SDNT1005X104J4250FTF features a resistance of 100kΩ at 25°C. The B-value is 4250K. The FTF likely denotes a specific tolerance or packaging variation. This thermistor is well-suited for applications where accurate temperature sensing and a small form factor are critical. The 1005 package indicates dimensions of approximately 1.0mm x 0.5mm. The tolerance on the resistance is typically around ±5%. It is commonly found in applications requiring temperature monitoring and control, such as mobile phones, tablets, and other consumer electronics.