EN
  • EN
  • DE

SDFL2012LR82KTF

Part No SDFL2012LR82KTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317608-SDFL2012LR82KTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012LR82KTF CAD Model

Description

The SDFL2012LR82KTF is a high-frequency inductor manufactured by Sunlord. This inductor is designed for surface mounting and features a compact 2012 (2.0mm x 1.2mm) form factor, making it suitable for space-constrained applications. Its primary function is to provide inductance in electronic circuits, filtering unwanted signals or storing energy in switching power supplies.

Applications:

  • Mobile Communication Devices: Used in RF circuits within smartphones and other mobile devices for impedance matching and filtering.
  • Wireless Communication Systems: Employed in wireless LAN (WLAN) and Bluetooth modules for signal conditioning.
  • Power Supplies: Found in DC-DC converters and other power supply circuits for energy storage and filtering.
  • RF Filters: Incorporated into RF filters to attenuate unwanted frequencies.
  • Consumer Electronics: Used in various consumer electronic devices such as tablets, laptops, and digital cameras.

Features:

  • Small Size: Compact 2012 form factor ideal for space-sensitive applications.
  • High Frequency Performance: Designed for operation in high-frequency circuits.
  • Surface Mount Technology (SMT): Enables automated assembly and soldering onto printed circuit boards (PCBs).
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental friendliness.
  • Excellent Q Factor: Provides low losses and efficient energy storage.

Benefits:

  • Miniaturization: The small size allows for denser circuit designs and reduced board space.
  • Improved Signal Integrity: Efficient filtering and impedance matching enhance signal quality in high-frequency applications.
  • Reliable Performance: Designed to provide consistent and stable inductance values under various operating conditions.
  • Cost-Effective: Surface mount design reduces assembly costs through automated manufacturing processes.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations.

The SDFL2012LR82KTF has an inductance value of 0.82μH. The specific electrical characteristics, such as the self-resonant frequency (SRF), DC resistance (DCR), and rated current, are crucial for optimal circuit performance. These parameters are typically specified in the manufacturer's datasheet.

It is important to consult the manufacturer's datasheet to determine the precise specifications and recommended operating conditions for the SDFL2012LR82KTF inductor. This ensures that the inductor is used within its specified limits and that the circuit performance is optimized.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0261 $50.1120
4,675+ $0.0214 $100.0450
7,215+ $0.0208 $150.0720
9,955+ $0.0201 $200.0955
12,890+ $0.0194 $250.0660
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,820 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess