The SDFL1608Q4R7KT is a multilayer chip inductor manufactured by Sunlord, designed for high-frequency applications and available in a compact 1608 package size (1.6mm x 0.8mm).
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- Matching networks
Features
- Multilayer chip inductor
- Small 1608 size
- High Q value
- Tight tolerance
- Excellent solderability
Benefits
- Miniaturization: The small size is ideal for dense circuit designs in portable electronics.
- High Performance: High Q ensures low losses and efficient performance in RF applications.
- Precise Inductance: Tight tolerance ensures consistent performance across different devices.
- Reliable Connection: Excellent solderability ensures robust and reliable PCB mounting.
- Stable Operation: Reliable performance across temperature variations.
Technical Specifications
The SDFL1608Q4R7KT has an inductance value of 4.7 nH (nanohenries). Key parameters include inductance tolerance, Q value at a specific frequency, self-resonant frequency (SRF), DC resistance (DCR), and rated current. The 1608 package is compatible with automated assembly processes. The datasheet should be consulted for precise values of SRF, DCR, and current rating.
In summary, the Sunlord SDFL1608Q4R7KT is a compact and high-performance multilayer chip inductor suitable for a range of high-frequency applications, especially those requiring small size and efficient performance. Its small dimensions, high Q value, and tight tolerance make it a great choice for designers of miniaturized electronic devices. Always consult the datasheet for complete specifications.