EN
  • EN
  • DE

SDCL1005C2N7STF

Part No SDCL1005C2N7STF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092083-SDCL1005C2N7STF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL1005C2N7STF CAD Model

Description

The SDCL1005C2N7STF is a high-performance, multilayer chip inductor manufactured by Sunlord, designed for applications that demand compact size and stable inductance. This inductor, with its 1005 footprint, is well-suited for use in space-constrained environments such as mobile devices and other miniaturized electronics. It's engineered to deliver consistent performance in high-frequency circuits, ensuring minimal signal loss and optimal efficiency.

Applications

  • Mobile Communication Devices: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless LAN (WLAN) Devices: Employed in WLAN modules for signal conditioning and impedance matching.
  • Bluetooth Modules: Integrated into Bluetooth devices for filtering and signal amplification.
  • GPS Receivers: Used in GPS receivers for filtering unwanted noise and enhancing signal clarity.
  • RF Transceivers: Incorporated into RF transceivers for stable and efficient performance.

Features

  • Compact Size: 1005 package (1.0mm x 0.5mm) ideal for space-constrained applications.
  • Stable Inductance: Maintains consistent inductance value over temperature and frequency variations.
  • High Self-Resonant Frequency (SRF): Ensures excellent performance in high-frequency applications.
  • Multilayer Construction: Provides enhanced reliability and superior electrical characteristics.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Reduced Board Space: Small form factor allows for high-density circuit designs.
  • Improved RF Performance: Stable inductance and high SRF optimize RF signal quality.
  • Reliable Operation: Robust construction ensures long-term reliability in demanding environments.
  • Simplified Circuit Design: Consistent inductance value simplifies impedance matching and filtering.
  • Environmentally Compliant: Meets environmental regulations for hazardous substances.

Additional Details

The SDCL1005C2N7STF features an inductance value of 2.7 nH. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The inductor utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. Its small size and stable performance characteristics make it a reliable choice for high-frequency applications where space is a premium.

You May Also Be Interested in

Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess