EN
  • EN
  • DE

SDCL1005C1N0STDFM01

Part No SDCL1005C1N0STDFM01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092082-SDCL1005C1N0STDFM01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL1005C1N0STDFM01 CAD Model

Description

The SDCL1005C1N0STDFM01 is a multilayer chip inductor manufactured by Sunlord, designed for high-frequency applications that require stable inductance and a compact size. This inductor is characterized by its 1005 (1.0mm x 0.5mm) form factor, making it ideal for space-constrained environments. It is specifically engineered to provide optimal performance in RF circuits, offering excellent Q-factor and minimal signal loss.

Applications

  • RF Front-End Modules: Used for impedance matching and filtering in RF transceivers.
  • Wireless Communication Devices: Employed in mobile phones, Bluetooth devices, and WLAN modules.
  • GPS Receivers: Integrated into GPS receivers for signal conditioning and noise filtering.
  • Antenna Matching Networks: Used to optimize antenna performance in wireless devices.
  • High-Frequency Circuits: Utilized in a wide range of high-frequency circuit designs.

Features

  • Compact Size: 1005 package (1.0mm x 0.5mm) for space-saving designs.
  • High Q Factor: Provides low signal loss and improved circuit efficiency.
  • Stable Inductance: Maintains consistent performance over temperature and frequency variations.
  • Multilayer Construction: Offers excellent electrical characteristics and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss, resulting in better signal quality.
  • Reduced Board Space: Small size allows for compact circuit designs and higher component density.
  • Enhanced Circuit Performance: Stable inductance value ensures consistent performance across a wide range of operating conditions.
  • Increased Reliability: Robust construction ensures long-term reliability and stability.
  • Simplified Design: Tight tolerance simplifies circuit design and reduces the need for trimming.

Additional Details

The SDCL1005C1N0STDFM01 features an inductance value of 1.0 nH. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. This inductor provides a reliable and efficient solution for high-frequency circuit designs where space is a critical constraint.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14,710+ $0.0034 $50.0140
35,715+ $0.0028 $100.0020
53,575+ $0.0028 $150.0100
74,075+ $0.0027 $200.0025
96,155+ $0.0026 $250.0030
130,435+ $0.0023 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259,900 pieces
MOQ: 14710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess