EN
  • EN
  • DE

SDCL0603Q6N8JT02B01

Part No SDCL0603Q6N8JT02B01
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317491-SDCL0603Q6N8JT02B01
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q6N8JT02B01 CAD Model

Description

The SDCL0603Q6N8JT02B01 is a high-frequency multilayer chip inductor from Sunlord, designed for applications needing a small form factor, high Q-factor, and stable high-frequency performance. Part of the SDCL series, it’s known for reliability and suitability for surface mount technology (SMT).

Applications

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile Communication Devices: Implemented in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: Integrated into WLAN modules and devices.
  • Bluetooth Devices: Used in Bluetooth modules and accessories.
  • GPS Devices: Found in GPS receivers and navigation systems.

Features

  • Compact Size: 0603 package size (0.06 inch x 0.03 inch) enabling miniaturization.
  • High Q-Factor: Delivers excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances stability and reliability of the inductor.
  • Tight Tolerance: Ensures consistent electrical characteristics.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • Excellent Solderability: Facilitates easy and reliable soldering onto PCBs.

Benefits

  • Miniaturization: Enables compact circuit designs suitable for portable devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion.
  • Stable Performance: Multilayer construction ensures consistent electrical characteristics under different operating conditions.
  • Cost-Effective: Provides a balanced performance-to-cost ratio.
  • Easy Integration: SMT compatibility simplifies the assembly process.

Additional Details

The SDCL0603Q6N8JT02B01 has an inductance value of 6.8 nH. It is designed for high-frequency applications and features a high self-resonant frequency (SRF). The inductor uses ceramic materials and a multilayer structure to achieve its electrical properties and physical robustness. It is also RoHS compliant, meaning it is free from hazardous substances. Its operating temperature range is typically from -55°C to +125°C, making it suitable for a wide range of environmental conditions. It is commonly used in impedance matching networks, RF filters, and other critical high-frequency circuit components. The small size and reliable performance make it a great choice for engineers working on compact wireless devices.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess