EN
  • EN
  • DE

SDCL0603Q6N2BT02B01

Part No SDCL0603Q6N2BT02B01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972285-SDCL0603Q6N2BT02B01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q6N2BT02B01 CAD Model

Description

The SDCL0603Q6N2BT02B01 is a multilayer chip inductor manufactured by Sunlord. These inductors are commonly used in RF and signal processing circuits for filtering, impedance matching, and tuning. Their small size and surface mount design make them ideal for portable electronic devices.

Applications

  • RF circuits in mobile phones
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • GPS receivers
  • Filtering in signal processing circuits
  • Impedance matching networks

Features

  • Multilayer construction: Provides high inductance in a small size.
  • High Q factor: Minimizes energy loss and improves circuit performance.
  • Tight tolerance: Ensures accurate inductance values.
  • Surface mount technology (SMT): Suitable for automated assembly.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Compact size: Allows for miniaturization of electronic devices.
  • Improved circuit performance: High Q factor enhances signal quality and reduces losses.
  • Precise inductance: Ensures accurate circuit operation.
  • Easy to assemble: SMT package simplifies manufacturing.
  • Reliable performance: Robust construction ensures long-term reliability.

The SDCL0603Q6N2BT02B01 inductor works by storing energy in a magnetic field created by the current flowing through its coil. The multilayer construction allows for a higher number of turns in a smaller volume, resulting in a higher inductance value. The high Q factor is achieved by minimizing the resistance of the coil and optimizing the magnetic properties of the material. This results in lower energy losses and improved circuit performance.

Technical Specifications:The nominal inductance of SDCL0603Q6N2BT02B01 is 6.2 nH (nanohenries). Consult the Sunlord datasheet for specifics such as the tolerance, Q factor at a given frequency, self-resonant frequency (SRF), DC resistance (DCR), and the rated current. Also, be mindful of the operating temperature range.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0081 $57.8745
16,670+ $0.0069 $115.0230
25,000+ $0.0069 $172.5000
33,335+ $0.0069 $230.0115
41,670+ $0.0069 $287.5230
60,000+ $0.0058 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,400 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess