EN
  • EN
  • DE

SD53-1R8KTF(CD54-1R8M)

Part No SD53-1R8KTF(CD54-1R8M)
Manufacturer Sunlord
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/Rohs
Reference case 300 pcs/Per Reel
Manufacturer Sunlord
Win Source Part Number 756479-SD53-1R8KTF(CD54-1R8M)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD53-1R8KTF(CD54-1R8M) CAD Model

Description

The SD53-1R8KTF(CD54-1R8M) is a power inductor manufactured by Sunlord. It is designed for high-efficiency power conversion and filtering applications. This inductor's compact size and robust construction make it suitable for a wide range of electronic devices where space is a constraint.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Filtering circuits in electronic devices
  • Voltage regulators
  • LED lighting systems

Features

  • High saturation current: Allows for handling large currents without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact size: Enables use in space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • RoHS compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Improved power efficiency: Low DCR reduces power loss, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • Compact design: Small size allows for integration into portable devices and other space-constrained applications.
  • Reliable performance: High saturation current ensures stable inductance even under high current loads.
  • Environmentally friendly: RoHS compliance ensures that the inductor meets environmental standards.

Additional Details

The SD53-1R8KTF(CD54-1R8M) has an inductance of 1.8 μH. The saturation current rating for this inductor is 4.8A. The DC resistance is 0.024 Ohms. This inductor is designed for a wide operating temperature range, typically from -40°C to +125°C. The core material is ferrite. The device uses a SMT (Surface Mount Technology) mounting type which reduces manufacturing costs and assembly time.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess