EN
  • EN
  • DE

GZ2012D101TF

Part No GZ2012D101TF
Manufacturer Sunlord
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958185-GZ2012D101TF
Categories OEM Parts(F-I)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GZ2012D101TF CAD Model

Description

The Sunlord GZ2012D101TF is a high-frequency inductor designed for various electronic applications. Its compact 2012 package size makes it suitable for densely populated circuit boards where space is at a premium. This inductor is manufactured by Sunlord, a reputable company known for its quality passive components.

Applications:

  • Mobile Communication Devices: Used in impedance matching and filtering circuits in smartphones and tablets.
  • Wireless Communication Systems: Employed in RF circuits for signal conditioning and noise reduction.
  • Consumer Electronics: Found in devices such as Bluetooth modules, GPS devices, and wireless audio equipment.
  • Power Amplifiers: Integrated in power amplifier circuits to optimize performance and efficiency.
  • IoT Devices: Suitable for use in various IoT modules requiring small and efficient inductors.

Features:

  • Small Size: 2.0 x 1.2 x 0.85 mm footprint (2012 package).
  • High-Frequency Performance: Optimized for use in high-frequency circuits.
  • High Q Value: Offers a high Q value for efficient energy storage and low signal loss.
  • Tight Tolerance: Provides a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Miniaturization: Enables smaller and more compact device designs.
  • Improved Signal Integrity: Maintains signal integrity in high-frequency applications.
  • Enhanced Efficiency: Improves the efficiency of RF and power circuits.
  • Reliable Performance: Ensures stable and reliable operation in various environmental conditions.
  • Reduced EMI: Helps minimize electromagnetic interference.

Additional Details:

The GZ2012D101TF inductor typically features an inductance value of 0.1 μH (check datasheet for precise value) and a high self-resonant frequency. It is designed to operate over a wide temperature range and can withstand high operating voltages. This inductor is commonly used in matching networks, filters, and RF chokes. It is constructed with high-quality materials to ensure long-term reliability and stability. The specific electrical characteristics, such as SRF, DCR, and rated current, can be found in the product datasheet available from Sunlord.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,150+ $0.0233 $50.0950
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292,339 pieces
MOQ: 2150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess