EN
  • EN
  • DE

FLM1011-4F

Part No FLM1011-4F
Manufacturer Sumitomo Electric
Catalog Custom Parts (E - I)
Description High Power GaAs FETs, X-Band, 7dB, 10.7 11.7GHz, 1100mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198823-FLM1011-4F
Categories Custom Parts
Manufacturer Sumitomo Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FLM1011-4F CAD Model

Description

The FLM1011-4F is a power GaAs FET designed for various communication applications. Manufactured by Sumitomo Electric, this device is engineered to deliver high power amplification with excellent linearity and efficiency. It is a key component in transmitters for various wireless communication systems.

Applications:

  • Cellular base stations
  • Repeaters
  • Wireless communication systems
  • High power amplifiers (HPAs)
  • Test and measurement equipment

Features:

  • High Output Power: Designed to deliver substantial output power, ensuring strong signal transmission.
  • High Gain: Offers significant gain, reducing the need for multiple amplification stages.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Excellent Linearity: Provides excellent linearity, minimizing signal distortion and ensuring high signal quality.
  • GaAs FET Technology: Utilizes GaAs FET technology for superior performance at high frequencies.

Benefits:

  • Improved Signal Strength: High output power enhances signal strength and coverage.
  • Reduced System Complexity: High gain simplifies system design and reduces the number of components needed.
  • Lower Operating Costs: High efficiency minimizes power consumption, reducing operating costs.
  • Enhanced Signal Quality: Excellent linearity ensures high signal quality and minimizes distortion.
  • Reliable Performance: GaAs FET technology provides reliable performance in demanding environments.

Technical Specifications:

While specific technical specifications may vary depending on the exact configuration and application, typical parameters for the FLM1011-4F include:

  • Frequency Range: Typically operates within cellular and wireless communication bands.
  • Output Power: High output power, often in the range of several watts.
  • Gain: Significant gain, usually specified in dB.
  • Efficiency: High efficiency, minimizing power consumption.
  • Operating Voltage: Specified operating voltage for optimal performance.
  • Operating Temperature: Wide operating temperature range for use in various environments.

The FLM1011-4F from Sumitomo Electric is a reliable and high-performance GaAs FET designed for demanding wireless communication applications. Its combination of high output power, gain, efficiency, and linearity makes it an excellent choice for cellular base stations, repeaters, and other high-power amplifier systems. Engineers and system designers can benefit from its robust performance and reliability in ensuring optimal signal transmission and minimal distortion.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $322.9876 $322.9876
2+ $289.5751 $579.1502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess