EN
  • EN
  • DE

SDRH74B-1R0

Part No SDRH74B-1R0
Manufacturer Sumida America Components Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 317876-SDRH74B-1R0
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDRH74B-1R0 CAD Model

Description

The Sumida SDRH74B-1R0 is a shielded power inductor designed for use in a variety of power conversion and filtering applications. The inductor's shielded construction helps to minimize electromagnetic interference (EMI), which is crucial in sensitive electronic environments. Its robust design and compact size make it suitable for a wide range of applications, including those with limited board space.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters to efficiently regulate voltage levels.
  • Power Supplies: Employed in switching power supplies for filtering, energy storage, and voltage regulation.
  • Automotive Electronics: Used in automotive systems for power management and filtering.
  • Industrial Equipment: Suitable for use in industrial power supplies and control systems.
  • Consumer Electronics: Found in various consumer electronic devices for power filtering and regulation.

Features:

  • Inductance: 1.0μH (1R0 indicates 1.0 μH).
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Suitable for space-constrained applications.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Improves efficiency in power conversion circuits.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI: Improves the reliability and performance of electronic devices by minimizing electromagnetic interference.
  • Efficient Power Conversion: Minimizes energy losses in power supply circuits.
  • Compact Design: Enables the development of smaller and more compact electronic products.
  • Stable Performance: Provides consistent inductance over a wide range of operating conditions.
  • Reliable Operation: Designed for robust and dependable performance in demanding applications.

Additional Details:

The Sumida SDRH74B-1R0 inductor features a composite core material that contributes to its high inductance and low core losses. The shielded design minimizes electromagnetic radiation, making it suitable for use in sensitive electronic equipment. It is designed for surface mount assembly and is available in tape and reel packaging for automated manufacturing processes. The operating temperature range is typically from -40°C to +125°C. The specific tolerance for the inductance value should be verified in the product datasheet. The SDRH74B series is known for its robust construction and reliable performance in various power management applications. Important parameters to consider include Saturation Current, which is the DC current at which the inductance drops by a specified percentage (e.g., 10% or 20%), and the Temperature Rise Current, which is the current that causes a specified temperature rise in the inductor (e.g., 40°C). These values can be found in the datasheet.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess