EN
  • EN
  • DE

EMIT-1200L

Part No EMIT-1200L
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description MODEM Transformer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sumida America Components Inc.
Win Source Part Number 1171948-EMIT-1200L
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIT-1200L CAD Model

Description

The EMIT-1200L is a surface mount power inductor manufactured by Sumida America Components Inc. It is designed for use in various power supply and filtering applications. It is known for its low profile and high current handling capabilities.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Noise filtering in electronic circuits
  • Voltage regulators
  • LED lighting drivers

Features:

  • Surface Mount Design: Suitable for automated assembly processes.
  • Low Profile: Compact design for space-constrained applications.
  • High Current Handling: Capable of handling high levels of current.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI).
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Conversion: High efficiency minimizes energy loss in DC-DC converters.
  • Reduced EMI: Magnetically shielded construction reduces electromagnetic interference.
  • Space Saving: Low profile design allows for compact circuit designs.
  • Reliable Performance: Provides stable and reliable performance in demanding applications.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The EMIT-1200L is typically used in power supply circuits to store energy and reduce voltage ripple. Its magnetically shielded construction helps to minimize electromagnetic interference, ensuring stable and reliable operation. The surface mount design allows for automated assembly, reducing manufacturing costs and improving production efficiency. This inductor is an excellent choice for a wide range of power supply and filtering applications.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess