EN
  • EN
  • DE

CDRH6D18HPNP-470PC

Part No CDRH6D18HPNP-470PC
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description SMD Power Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 1160880-CDRH6D18HPNP-470PC
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDRH6D18HPNP-470PC CAD Model

Description

The CDRH6D18HPNP-470PC is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in DC-DC converters and other power supply applications requiring a compact size and low EMI.

Applications

  • DC-DC Converters
  • Power supplies for portable devices
  • Buck and Boost converters
  • Filtering circuits
  • Voltage regulators

Features

  • Shielded construction for low EMI (Electromagnetic Interference)
  • High current capacity
  • Low DC resistance (DCR)
  • Compact size
  • RoHS Compliant

Benefits

  • Reduces noise and interference in electronic circuits.
  • Enables efficient power conversion with minimal energy loss.
  • Allows for use in space-constrained applications.
  • Provides reliable performance in high-current applications.
  • Compliant with environmental regulations.

Additional Details

The Sumida CDRH6D18HPNP-470PC is designed to provide efficient and reliable performance in power supply circuits. The shielded construction minimizes electromagnetic interference (EMI), which is crucial for ensuring the stable operation of sensitive electronic devices. The low DC resistance (DCR) contributes to higher power conversion efficiency by reducing energy loss due to heat dissipation. The compact size of the inductor enables its use in space-constrained applications such as portable devices and handheld electronics.

The part number 'CDRH6D18HPNP-470PC' provides valuable information about the inductor's characteristics. 'CDRH' designates it as a shielded power inductor. '6D18' indicates the package size dimensions (6mm x 6mm footprint, 1.8mm height). 'HPNP' likely refers to the core material and winding configuration. '470PC' specifies the inductance value (47µH) and tolerance. This specific inductor is suitable for applications requiring an inductance of 47µH and is designed to handle relatively high currents without significant performance degradation. The high saturation current rating of this part ensures stable operation under peak load conditions. Datasheets from Sumida will provide more detailed electrical specifications, including saturation current, rated current, and DCR.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess