EN
  • EN
  • DE

CDRH4D28C-100NC-P

Part No CDRH4D28C-100NC-P
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820254-CDRH4D28C-100NC-P
Ultra Librarian 3D Model Ultra Librarian CDRH4D28C-100NC-P CAD Model

Description

The CDRH4D28C-100NC-P is a shielded power inductor manufactured by Sumida America Components Inc. This component is designed for various power supply applications, offering a combination of compact size, high current handling capability, and effective EMI shielding. The “C” in the part number usually signifies a slightly different material or construction variation from the base model.

Applications

  • DC-DC Converters: Suitable for buck, boost, and flyback converters in power regulation circuits.
  • Power Supplies for Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • LED Lighting Drivers: Employed in LED drivers for current regulation and efficient power conversion.
  • Filtering Applications: Used for noise filtering in power lines and signal circuits.
  • Voltage Regulators: Providing stable voltage regulation in electronic devices and systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • High Current Capacity: Capable of handling high current levels without significant performance degradation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for efficient use of PCB space, especially in portable devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Reduced EMI: Shielded design minimizes electromagnetic interference, enhancing the performance of sensitive circuits.
  • Efficient Power Conversion: Low DCR minimizes power losses, increasing overall system efficiency.
  • Stable Performance: High current capacity ensures stable performance, even under demanding load conditions.
  • Space Saving: Compact size allows for higher component density on the PCB.
  • Reliable Operation: Robust construction and high-quality materials provide long-term reliability.

Additional Details

The CDRH4D28C-100NC-P has an inductance value of 10µH (100NC). The '4D28' indicates the approximate physical dimensions, usually around 4mm x 4mm footprint and 2.8mm height. Saturation current, RMS current, and self-resonant frequency (SRF) are important parameters to consider during design. Refer to the datasheet for detailed electrical characteristics, mechanical dimensions, and performance curves. Proper PCB layout is crucial to maximize performance and minimize losses. The “-P” suffix may indicate a specific packaging or termination type.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess