EN
  • EN
  • DE

CDR125-560MC

Part No CDR125-560MC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 56UH 1.38A 150MOHM SMD / 56 µH Shielded Inductor 1.38 A 150mOhm Max Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Sumida America Components Inc.
Series CDR125
Package Tape & Reel (TR)
Product Status Obsolete
Inductance 56 µH
Tolerance -15%, +20%
Current Rating (Amps) 1.38 A
Shielding Shielded
DC Resistance (DCR) 150mOhm Max
Frequency - Self Resonant 9.12MHz
Temperature Range - Operating -25°C ~ 70°C
Inductance Frequency - Test 2.52 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.496" L x 0.457" W (12.60mm x 11.60mm)
Height - Seated (Max) 0.232" (5.90mm)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names 308-1025-2,308-1025-1,CDR125560MC
Standard Package 500
Win Source Part Number 1034649-CDR125-560MC
Ultra Librarian 3D Model Ultra Librarian CDR125-560MC CAD Model

Description

The CDR125-560MC is a fixed inductor manufactured by Sumida America Components Inc. It's designed for use in a variety of power supply and filtering applications where a specific inductance value and current handling capability are required.

Applications

  • DC-DC converters.
  • Power supplies.
  • EMI filters.
  • Voltage regulators.
  • Noise filtering circuits.
  • Automotive electronics.

Features

  • High Current Capacity: Designed to handle significant current levels without saturation.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Allows for use in space-constrained applications.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Improved Power Supply Efficiency: Low DCR minimizes power loss, contributing to higher overall efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic emissions, minimizing interference with other components.
  • Space Saving: Compact size allows for denser circuit board layouts.
  • Reliable Performance: Robust design ensures consistent performance under various operating conditions.
  • Simplified Manufacturing: SMT compatibility streamlines the assembly process.

Technical Specifications

The CDR125-560MC has an inductance value of 56µH and a specific current rating, which should be verified in the datasheet. The DC resistance (DCR) is typically very low to minimize power losses. The inductor is designed for surface mount applications and has a shielded construction. It's crucial to consult the official datasheet for exact specifications, including inductance tolerance, saturation current, and operating temperature range.

This inductor is well-suited for applications where minimizing EMI and maximizing power supply efficiency are critical. Its compact size and SMT compatibility make it easy to integrate into modern electronic devices.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess