EN
  • EN
  • DE

SN74CBTLV3245APWG4

Part No SN74CBTLV3245APWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE OCTAL FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254330-SN74CBTLV3245APWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3245APWG4 CAD Model

Description

The SN74CBTLV3245APWG4 is an octal bus switch from Texas Instruments, designed to provide high-speed switching with low on-state resistance, allowing for efficient data transfer with minimal signal distortion. This device is part of the CBTLV (Controlled Baseline Voltage) series, which is engineered to operate with a 2.3 V to 3.6 V supply, making it suitable for interfacing with low-voltage logic without the need for external level shifters.

Key Features

  • Low On-State Resistance: The switch provides a low resistance path when active, which ensures minimal signal loss and reduced power consumption.
  • Wide Operating Voltage Range: With a 2.3 V to 3.6 V operating range, this switch is versatile for various applications and compatible with multiple logic levels.
  • High-Speed Data Transfer: The SN74CBTLV3245APWG4 is designed for quick switching, enabling high-speed data transfer that is essential for modern digital communication.
  • Octal Switch Configuration: Eight individual switches provide flexibility in managing multiple data lines or complex bus systems.
  • Bi-Directional Data Flow: The switch can control data flow in both directions, offering greater design flexibility.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate 5 V, allowing the device to interface with higher voltage logic levels.

Applications

The SN74CBTLV3245APWG4 is ideal for a variety of applications where efficient data transfer and voltage translation are required. It is commonly used in:

  • Memory Interfacing
  • Signal Gating
  • Data Acquisition Systems
  • Communication Devices
  • Server and Networking Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBTLV3245APWG4 is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and a long operational life for your critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2276 $50.0720
470+ $0.2132 $100.2040
730+ $0.2060 $150.3800
1,045+ $0.1916 $200.2220
1,360+ $0.1844 $250.7840
1,695+ $0.1772 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341,180 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess