EN
  • EN
  • DE

Z84C20AB6/Z80APIO

Part No Z84C20AB6/Z80APIO
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 412102-Z84C20AB6/Z80APIO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C20AB6/Z80APIO CAD Model

Description

The Z84C20AB6/Z80APIO from STMicroelectronics is an advanced Peripheral Input/Output (PIO) component designed to complement the Z80 CPU family, offering a versatile interface for connecting to various peripheral devices. This high-performance chip is a crucial element for systems requiring parallel input/output expansion, particularly in applications such as industrial control, data acquisition, and instrumentation.

Key Features

  • Compatibility: The Z84C20AB6/Z80APIO is fully compatible with all Z80 and Z80-CPU based microprocessors, ensuring seamless integration into existing designs.
  • Dual-Port Configuration: It features two 8-bit ports that can be programmed individually or jointly for input or output operations, providing flexibility in handling various peripheral devices.
  • Programmable Interrupts: Each port has an interrupt capability with programmable priority, which enhances the efficiency of the system by allowing for immediate attention to high-priority tasks.
  • Handshake Modes: The device supports three programmable handshake modes - Strobed Input, Strobed Output, and Bidirectional Bus, facilitating easy and reliable data transfer between peripherals and the microprocessor.
  • Direct Bit Set/Reset: This function allows individual bits to be set or reset in any I/O mode, offering precise control over peripheral components.

Applications

The Z84C20AB6/Z80APIO is suitable for a wide range of applications. Its ability to provide additional I/O lines and facilitate direct control of peripheral devices makes it ideal for:

  • Embedded systems
  • Robotics
  • Automated industrial equipment
  • Data communication systems
  • Instrumentation panels

Technical Specifications

The Z84C20AB6/Z80APIO operates within a supply voltage range of 5V, which is typical for TTL logic levels, and it is available in a 40-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as for permanent PCB installations. The device is designed to perform reliably within an industrial temperature range, ensuring stable operation under various environmental conditions.

Conclusion

With its robust set of features and compatibility with the Z80 microprocessor family, the Z84C20AB6/Z80APIO from STMicroelectronics is an excellent choice for designers looking to expand the I/O capabilities of their systems. Its programmability and flexibility make it an invaluable component for a multitude of electronic projects and commercial products.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Lowest to $137.0742
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess