EN
  • EN
  • DE

Z0109SN 5AA4

Part No Z0109SN 5AA4
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 1A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1119770-Z0109SN 5AA4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0109SN 5AA4 CAD Model

Description

Introducing the Z0109SN 5AA4 Triac from STMicroelectronics

The Z0109SN 5AA4 is a cutting-edge semiconductor device from the renowned manufacturer, STMicroelectronics. This triac, which belongs to the Z01 series, is specifically designed to provide efficient and reliable performance for AC load control applications. Its compact surface-mount package makes it an ideal choice for space-constrained applications, while its enhanced specifications ensure robust operation even under challenging conditions.

At the heart of the Z0109SN 5AA4's capabilities is its ability to handle a continuous on-state current of 1A, with a peak non-repetitive surge current that can go up to 10A. This makes it suitable for a wide range of applications, including home appliances, office machines, and industrial control systems. Its snubberless design simplifies circuit complexity and enhances the overall efficiency of the system it's integrated into.

Key Features of the Z0109SN 5AA4

  • On-state RMS Current: 1A
  • Repetitive Peak Off-state Voltage: 600V
  • Gate Trigger Voltage (Vgt): Less than 1.3V
  • Gate Trigger Current (Igt): Less than 5mA
  • Non-repetitive Surge Current: 10A
  • Package: SOT-223
  • High static and dynamic commutation
  • Snubberless technology

The device is also characterized by its high commutation capability, which is essential for applications that require frequent switching. The Z0109SN 5AA4's snubberless technology not only reduces the need for additional components but also minimizes power loss and EMI, contributing to the efficiency and longevity of the application.

Its SOT-223 package is designed to optimize the thermal performance and power handling capability. The package's small footprint allows for high-density mounting, making it an excellent choice for modern, compact electronic assemblies.

Whether you're designing a new system or upgrading an existing one, the Z0109SN 5AA4 from STMicroelectronics offers the performance, reliability, and quality that engineers have come to expect from a leading semiconductor provider. This triac is a testament to STMicroelectronics' commitment to providing innovative solutions for power control and management across a diverse array of industries.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess