The X9102C-S from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance applications requiring robust and reliable operation. This versatile component is part of STMicroelectronics' extensive product line, known for its innovative technology and commitment to quality.
Key Features
- Advanced Technology: The X9102C-S is built using cutting-edge semiconductor processes, ensuring high efficiency and low power consumption.
- Durability: Engineered for durability, this product can withstand harsh environments, making it suitable for industrial and automotive applications.
- High Precision: With its precise operation, the X9102C-S delivers accurate results, which is essential for critical applications where precision is paramount.
- Compact Design: The small form factor of the X9102C-S allows for easy integration into a wide range of systems without compromising on performance.
Applications
The versatility of the X9102C-S makes it ideal for a variety of applications, including:
- Automotive systems
- Industrial control units
- Power management solutions
- Data acquisition systems
- Embedded systems
Technical Specifications
| Parameter |
Value |
| Operating Temperature Range |
-40°C to +125°C |
| Supply Voltage |
2.7V to 5.5V |
| Package Type |
Surface-Mount |
| Quality and Reliability |
Compliant with industry standards |
Support and Resources
STMicroelectronics provides comprehensive support and resources for the X9102C-S, including detailed datasheets, application notes, and design tools. Customers can also access technical assistance from STMicroelectronics' expert support team for guidance on integration and optimization of the X9102C-S in their projects.