EN
  • EN
  • DE

X0402DF 1AA2

Part No X0402DF 1AA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 4A 800V TO202-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 900mA
Current - On State (It (RMS)) (Max) 1.35A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-202
Win Source Part Number 1118083-X0402DF 1AA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X0402DF 1AA2 CAD Model

Description

The X0402DF 1AA2 is a cutting-edge semiconductor device designed and manufactured by the renowned STMicroelectronics, a leader in the field of electronic components. This high-performance product is part of a family of Thyristors, commonly referred to as Silicon Controlled Rectifiers (SCRs), and is engineered to meet the needs of modern electronic circuits requiring precise control of high power.

Key Features

  • Voltage Capability: The X0402DF 1AA2 is designed to handle voltages, making it suitable for a wide range of applications that require high voltage operation.
  • Current Rating: This device can sustain a significant current level, which is essential for high-power applications.
  • Gate Trigger Voltage: It features a low gate trigger voltage, ensuring that the device can be easily controlled and triggered into conduction with minimal power.
  • Thermal Resistance: With excellent thermal resistance properties, the X0402DF 1AA2 ensures reliable performance even under high temperature operating conditions.
  • Package Type: The component is housed in a robust package that offers protection against environmental factors and mechanical stress, ensuring long-term reliability.

Applications

The versatility of the X0402DF 1AA2 allows it to be used in a diverse array of applications, including but not limited to:

  • Motor Control Circuits
  • Overvoltage Crowbar Protection
  • Capacitive Discharge Ignitions
  • Lighting Systems
  • Power Supply Units

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The X0402DF 1AA2 is manufactured to the highest standards, ensuring that it meets stringent quality control measures. Additionally, STMicroelectronics provides comprehensive technical support for their products, including detailed datasheets, application notes, and customer support services to assist with design-in and troubleshooting.

Conclusion

In conclusion, the X0402DF 1AA2 from STMicroelectronics stands out as a reliable and efficient component for controlling power in a variety of electronic applications. Its robust design, combined with the backing of STMicroelectronics' quality and support, makes it an excellent choice for designers looking to incorporate a high-performance SCR into their systems.

You May Also Be Interested in

Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess