EN
  • EN
  • DE

X00619MN5AL2

Part No X00619MN5AL2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 600V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.35V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 10A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 036549-X00619MN5AL2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X00619MN5AL2 CAD Model

Description

The X00619MN5AL2 is a cutting-edge semiconductor device designed and manufactured by the renowned STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and components, designed to meet the demands of modern electronic applications.

Key Features

  • High Performance: The X00619MN5AL2 is engineered to deliver top-notch performance, making it suitable for high-speed and high-frequency applications.
  • Energy Efficient: With energy efficiency in mind, this product ensures lower power consumption, which is crucial for battery-powered devices and for reducing overall energy costs.
  • Durability: Built to last, the X00619MN5AL2 boasts a robust design that can withstand harsh conditions, ensuring a long operational life and reliability.
  • Compact Size: The compact footprint of the X00619MN5AL2 allows for its use in space-constrained applications, providing flexibility in design for a wide range of electronic products.

Applications

The versatile nature of the X00619MN5AL2 makes it an ideal choice for a multitude of applications across various industries. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Power Management Solutions

Technical Specifications

The X00619MN5AL2 is characterized by its technical specifications which include:

  • Voltage Rating
  • Current Handling Capabilities
  • Operating Temperature Range
  • Package Type
  • Compliance with Industry Standards

STMicroelectronics provides detailed datasheets and technical documentation to support designers and engineers in integrating the X00619MN5AL2 into their projects effectively.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The X00619MN5AL2 is no exception and comes with the assurance of quality, backed by rigorous testing and certification processes. Customers can also expect excellent technical support and customer service, ensuring a smooth experience from product selection to post-purchase inquiries.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1719 $50.7105
710+ $0.1410 $100.1100
1,100+ $0.1366 $150.2600
1,515+ $0.1322 $200.2830
1,960+ $0.1278 $250.4880
2,620+ $0.1146 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess