EN
  • EN
  • DE

X00619MA1AA2

Part No X00619MA1AA2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 600V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.35V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 10A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1118077-X00619MA1AA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X00619MA1AA2 CAD Model

Description

Introducing Product X00619MA1AA2 by STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the innovative Product X00619MA1AA2, designed to cater to a wide array of applications across various industries. This product exemplifies STMicroelectronics' commitment to delivering high-performance components that enhance the capabilities of electronic systems.

Key Features of Product X00619MA1AA2:

  • High Precision: The X00619MA1AA2 is engineered with precision in mind, ensuring accurate performance for critical applications where reliability is paramount.
  • Durability: Built to withstand harsh conditions, this component is robust and durable, making it ideal for industrial-grade applications that demand longevity.
  • Energy Efficiency: With energy conservation being a crucial aspect of modern electronics, the X00619MA1AA2 is designed to operate with minimal power consumption, contributing to the energy efficiency of the overall system.
  • Integration: This product offers seamless integration capabilities, allowing for easy incorporation into existing systems without the need for extensive modifications or redesigns.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the X00619MA1AA2 ensures that systems remain at the cutting edge of performance and functionality.

Applications:

The versatility of the X00619MA1AA2 makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

STMicroelectronics' Product X00619MA1AA2 is a testament to the company's dedication to innovation and excellence in the semiconductor industry. It provides designers and engineers with a reliable and efficient component that can elevate the performance of their electronic products. Whether you're developing the next generation of automotive technology, upgrading industrial machinery, or creating consumer gadgets, the X00619MA1AA2 is an outstanding choice that promises to deliver exceptional results.

For detailed specifications, application notes, and further information on how to integrate the X00619MA1AA2 into your projects, please visit STMicroelectronics' official website or contact their customer support team.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess