EN
  • EN
  • DE

WS57C256F-55T

Part No WS57C256F-55T
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 32K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280592-WS57C256F-55T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS57C256F-55T CAD Model

Description

Overview of WS57C256F-55T from STMicroelectronics

The WS57C256F-55T is a high-performance, 32K x 8 static random-access memory (SRAM) integrated circuit designed and manufactured by STMicroelectronics. This SRAM chip is renowned for its fast access time and low power consumption, making it an ideal choice for a wide range of computing and digital applications where speed and efficiency are critical.

Key Features

  • Capacity: The WS57C256F-55T offers a storage capacity of 256 kilobits, organized as 32,768 words by 8 bits, providing ample space for storing temporary data in computing tasks.
  • Access Time: With an access time of 55 nanoseconds, this SRAM provides swift data retrieval, contributing to the overall performance of the system it is integrated into.
  • Power Efficiency: Designed with power conservation in mind, the WS57C256F-55T operates with a low power consumption, which is particularly beneficial for portable and battery-powered devices.
  • Single 5V Power Supply: The memory chip operates on a single 5-volt power supply, simplifying the power design of the system.
  • Package: It comes in a compact, 28-pin Thin Small Outline Package (TSOP), which is suitable for space-constrained applications.

Applications

The WS57C256F-55T is versatile and can be used in various applications including:

  • Embedded systems
  • Cache memory for microprocessors
  • Portable computing devices
  • Telecommunication systems
  • Industrial control and automation systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the WS57C256F-55T is no exception. It is designed to meet the high standards required by the industry, ensuring stable and reliable performance even under challenging conditions. Furthermore, the product undergoes rigorous testing to guarantee it meets the specifications and longevity expected by customers.

In summary, the WS57C256F-55T SRAM from STMicroelectronics is a robust, fast, and energy-efficient memory solution that is well-suited for a variety of applications that demand high-speed data access and reliability.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess