EN
  • EN
  • DE

WS57C256F-55J

Part No WS57C256F-55J
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1021894-WS57C256F-55J
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C256F-55J CAD Model

Description

The WS57C256F-55J is a high-speed CMOS static RAM integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular model offers a substantial 256 kilobits of memory, making it a versatile choice for a wide range of applications that require quick access to a sizable amount of data.

Key Features

  • Memory Size: 256 Kbit (32K x 8) provides ample storage for various applications.
  • Access Time: 55 ns access time enables swift data retrieval, enhancing overall system performance.
  • Single 5V Power Supply: Operates on a single 5V power supply, ensuring compatibility with standard digital systems and simplifying power management.
  • Low Power Consumption: Features low power consumption in standby and operation modes, making it ideal for power-sensitive designs.
  • Package Type: Comes in a JEDEC standard 28-pin plastic SOJ package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.
  • Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, ensuring reliable performance across various environments.

Applications

The WS57C256F-55J is well-suited for use in a variety of applications where high-speed data access and reliability are paramount. These applications include, but are not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Computing devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The WS57C256F-55J static RAM is manufactured with this commitment in mind, ensuring that it meets the stringent quality and reliability standards expected by designers and engineers. It is designed for longevity and stable operation, which is why it is trusted by professionals in various high-tech industries.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess