EN
  • EN
  • DE

WS57C191C-55DMB

Part No WS57C191C-55DMB
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1011500-WS57C191C-55DMB
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C191C-55DMB CAD Model

Description

Product Overview: WS57C191C-55DMB

The WS57C191C-55DMB is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is a testament to STMicroelectronics' commitment to providing advanced technology that meets the rigorous demands of the electronics industry.

Key Features

  • Memory Capacity: The WS57C191C-55DMB boasts a large memory capacity, ideal for applications requiring substantial data storage.
  • Speed: With a 55ns access time, this product offers rapid data retrieval, ensuring efficient performance in time-sensitive applications.
  • Package Type: Enclosed in a durable DMB package, the WS57C191C-55DMB is designed for robustness and reliability, withstanding the challenges of rigorous operational environments.
  • Temperature Range: It operates effectively across a wide temperature range, making it suitable for various industrial applications.
  • Low Power Consumption: The device is engineered for energy efficiency, minimizing power usage without compromising on performance, which is critical for battery-powered or energy-sensitive systems.

Applications

The versatility of the WS57C191C-55DMB allows it to be used in a multitude of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control units
  • Consumer electronics

Quality and Reliability

STMicroelectronics ensures that each WS57C191C-55DMB unit undergoes rigorous testing and quality control measures. The product adheres to the highest industry standards for reliability and performance, making it a trusted choice for engineers and designers looking for a memory solution that won't compromise their system's integrity.

Support and Documentation

Customers can access comprehensive technical support and detailed documentation for the WS57C191C-55DMB, including datasheets, application notes, and design resources, available on the STMicroelectronics website. This support ensures seamless integration and deployment in a wide array of systems and applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess