EN
  • EN
  • DE

VNS3NV04DPTR-E

Part No VNS3NV04DPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOSFET OMNIFET 45V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 120 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 130470-VNS3NV04DPTR-E
Family Name VNS3NV04DP
Introduction Date March 09, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNS3NV04DPTR-E CAD Model

Description

STMicroelectronics VNS3NV04DPTR-E: A Robust Automotive-Grade Power MOSFET

The VNS3NV04DPTR-E from STMicroelectronics is a high-performance, automotive-grade Power MOSFET that is designed to meet the rigorous demands of the automotive industry. This compact, surface-mount device is part of STMicroelectronics' OMNIFET II™ family and is housed in a PowerSSO-8 package, providing a perfect balance of power density and reliability.

With its advanced technology, the VNS3NV04DPTR-E offers an extremely low on-resistance (R<sub>DS(on)) of just 40 mΩ at 10 V, minimizing conduction losses and improving overall efficiency. This feature, combined with a maximum current rating of 30 A, makes it an ideal choice for high-power applications where efficient power conversion is critical.

The device is characterized by its built-in clamping diode, which provides enhanced protection against inductive loads and ensures safe operation during the turn-off phase. This protection is critical in automotive environments where voltage spikes can be detrimental to electronic components.

The VNS3NV04DPTR-E is also equipped with 100% avalanche tested robustness, which guarantees reliable performance even under extreme conditions. This test ensures that the device can withstand high-energy pulses, making it suitable for applications that experience frequent power surges.

One of the standout features of this MOSFET is its logic level input, which allows for direct interfacing with microcontrollers, reducing the need for additional drivers. This simplifies the circuit design and helps to reduce system complexity and cost.

Other key specifications of the VNS3NV04DPTR-E include a broad operating voltage range, fast switching speeds, and a low gate charge. These characteristics make the MOSFET an excellent choice for a variety of automotive applications, such as solenoid and lamp drivers, motor control circuits, and power management systems.

Overall, the VNS3NV04DPTR-E from STMicroelectronics is a versatile and reliable component that delivers high performance in a compact form factor. Its robust design and advanced features make it a go-to choice for automotive engineers looking for a power MOSFET that can withstand the harsh conditions of automotive applications while maintaining high efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8312 $54.9360
70+ $1.5025 $105.1750
105+ $1.4556 $152.8380
145+ $1.4086 $204.2470
185+ $1.3617 $251.9145
250+ $1.2208 $305.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess