EN
  • EN
  • DE

VNS1NV04DPT

Part No VNS1NV04DPT
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1241+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 735741-VNS1NV04DPT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNS1NV04DPT CAD Model

Description

Product Overview: VNS1NV04DPT from STMicroelectronics

The VNS1NV04DPT is a high-performance, Power MOSFET developed by STMicroelectronics, a global semiconductor leader. This product is designed to meet the stringent requirements of modern electronic applications, offering a combination of low on-state resistance and high switching performance. It is particularly suitable for a variety of automotive and industrial applications, including but not limited to, motor drives, lamp drivers, and power management systems.

Key Features

  • Low On-Resistance: The VNS1NV04DPT boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in power circuits.
  • High Switching Speed: This MOSFET is designed for fast switching applications, ensuring minimal switching losses and better performance in high-frequency operations.
  • Thermal Performance: With an enhanced thermal design, the VNS1NV04DPT is capable of operating at higher temperatures without compromising reliability or longevity.
  • Logic Level Gate Drive: It can be driven directly from low power drivers and microcontrollers, which simplifies the design and reduces component count.

Electrical Characteristics

  • Drain-source Voltage (VDS): The maximum drain-source voltage is rated at 40V, making it suitable for a wide range of applications.
  • Continuous Drain Current (ID): It supports a continuous drain current up to 30A, providing ample current handling capability for most power applications.
  • Gate Threshold Voltage (VGS(th)): The threshold voltage is low, ensuring easy control of the MOSFET at lower gate voltages.

Package and Quality

The VNS1NV04DPT comes in a PowerSSO-12 package, which is designed for compact PCB layouts and is optimized for excellent power dissipation. The product adheres to the highest quality standards set by the automotive industry, including compliance with the AEC-Q101 standard, which guarantees robustness and reliability for automotive applications.

Applications

Thanks to its robust design and electrical characteristics, the VNS1NV04DPT is an ideal choice for a variety of applications including:

  • Automotive applications such as engine control units, ABS systems, and power distribution modules.
  • Industrial automation systems, including motor control and power supply units.
  • Consumer electronics where power efficiency and compact design are crucial.

Overall, the VNS1NV04DPT from STMicroelectronics is a versatile and reliable component that offers a balance of power efficiency, thermal performance, and high-speed operation, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6069 $51.5865
180+ $0.5678 $102.2040
275+ $0.5482 $150.7550
395+ $0.5091 $201.0945
515+ $0.4895 $252.0925
640+ $0.4699 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,540 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess