EN
  • EN
  • DE

VNQ810TR-E

Part No VNQ810TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD CHANNEL HIGH SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 3.5A
Rds On (Typ) 160 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 1279658-VNQ810TR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VNQ810
Introduction Date October 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VNQ810TR-E CAD Model

Description

The VNQ810TR-E is a sophisticated high-side driver manufactured by STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This product is part of the VIPower M0-7 series, which is renowned for its smart power solid-state relays that are engineered to handle high current loads with precision and efficiency.

Key Features

  • Advanced Multipower BCD Technology: The VNQ810TR-E is built using STMicroelectronics' cutting-edge Multipower BCD technology, which combines bipolar, CMOS, and DMOS components, ensuring high-voltage capability, low power dissipation, and minimized leakage currents.
  • High Output Current Capability: Capable of driving high current loads, the VNQ810TR-E can handle up to 8A of continuous current, making it suitable for driving a wide range of high-power devices.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on various parameters such as open load detection, overtemperature shutdown, and load current sense, enhancing system reliability and safety.
  • Protection Mechanisms: The device is equipped with multiple protection features, including overvoltage clamp, undervoltage shutdown, and overcurrent limitation, safeguarding the system against a wide array of electrical hazards.
  • Thermal Shutdown: An internal thermal shutdown feature helps prevent overheating, ensuring the device operates within safe temperature limits.

Applications

The VNQ810TR-E high-side driver is particularly suited for automotive applications, including but not limited to headlamp beam switching, heater control, and fan control systems. Its robustness and integrated features also make it an excellent choice for industrial automation, where reliable high-power switching is essential.

Package and Availability

The VNQ810TR-E is available in a PowerSSO-16 package, which provides a compact footprint while allowing for efficient thermal dissipation. This package is ideal for space-constrained applications that require high-power density. The product is available in tape and reel packaging, facilitating its use in automated manufacturing processes.

With its combination of performance, diagnostic capabilities, and protection features, the VNQ810TR-E from STMicroelectronics represents a versatile and reliable solution for high-side driving requirements in demanding environments.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess