EN
  • EN
  • DE

VNQ5E250AJTR-E

Part No VNQ5E250AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 3.5A
Rds On (Typ) 250mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerFSOP
Supplier Device Package PowerSSO-16
Mounting Style SMD
Part Number Series VNQ5E250
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805116-VNQ5E250AJTR-E
Ultra Librarian 3D Model Ultra Librarian VNQ5E250AJTR-E CAD Model

Description

The VNQ5E250AJTR-E is a sophisticated high-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is part of the VIPower M0-7 series and is specifically designed to address the demanding requirements of automotive applications. Its robust design ensures reliable operation in the challenging environments typical of automotive electronics.

Key Features

  • Integrated Channels: The device includes two independent high-side drivers, which can control various automotive loads with outstanding efficiency and precision.
  • High Voltage Capability: It can handle operating voltages up to 36V, making it versatile for use in 12V automotive systems, including those subject to load dump conditions.
  • Thermal Shutdown: To prevent damage from overheating, this high-side driver incorporates a thermal shutdown feature that ensures the device operates within safe temperature limits.
  • Current Limitation: The VNQ5E250AJTR-E offers a current limitation function to safeguard the system against excessive current draw, which could otherwise lead to system failures.
  • Status Feedback: Diagnostic feedback is available to monitor the status of each channel, providing critical information for system checks and maintenance.
  • Protection Features: It includes protections against overvoltage, undervoltage, loss of ground, and loss of Vcc, ensuring the device's reliability under various fault conditions.

Applications

The VNQ5E250AJTR-E is ideal for a range of automotive applications, including but not limited to:

  • Lamp driving
  • Resistive and inductive loads control
  • Valve and pump actuation

Quality and Reliability

As an automotive-grade product, the VNQ5E250AJTR-E meets stringent quality standards, including AEC-Q100 qualification. It is manufactured in compliance with the ISO/TS16949 certification, which is a testament to its high reliability and performance in automotive applications.

Packaging and Availability

This high-side driver is available in a PowerSSO-16 package, which is designed for compact PCB layouts and efficient thermal dissipation. The VNQ5E250AJTR-E is also provided in tape and reel packaging, facilitating automated assembly processes and mass production.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6607 $51.2498
34+ $3.0036 $102.1224
52+ $2.9098 $151.3096
72+ $2.8159 $202.7448
92+ $2.7220 $250.4240
123+ $2.4405 $300.1815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess