Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET, VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 35V (Maximum)
Current - Output (Maximum) 30A
Rds On (Typ) 20 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1279645-VNP49N04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VNP49N04
Introduction Date July 05, 1996
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VNP49N04 CAD Model

Description

STMicroelectronics VNP49N04: High-Performance MOSFET

The VNP49N04 from STMicroelectronics is a state-of-the-art, high-power MOSFET designed to deliver superior performance in a wide range of applications. This device is part of the OMNIFET II family, which is known for its robustness and efficiency, making it an ideal choice for demanding environments.

The VNP49N04 is characterized by its 40V nominal voltage and a very low on-resistance of just 49 mΩ, which ensures minimal power loss and improved overall efficiency. This is particularly beneficial in applications where power conservation is critical. The device is capable of handling continuous current up to 49A, making it suitable for high-current scenarios.

One of the standout features of the VNP49N04 is its built-in protection against overcurrent, which is provided by the current limiting function. This feature, combined with thermal shutdown and an intrinsic fast turn-off mechanism, enhances the safety and reliability of the device, thus providing peace of mind for designers and end-users alike.

The MOSFET's package is a TO-220, which is widely used in the industry and known for its good heat dissipation characteristics. This ensures that the VNP49N04 can maintain stable performance even under high load conditions. The package is also designed for easy mounting, which simplifies the assembly process and reduces manufacturing costs.

Applications for the VNP49N04 are diverse, and it is particularly suited for automotive environments where high efficiency and reliability are required. It can be used in motor control units, power management systems, and as a switch in various electronic circuits. Its robustness also makes it an excellent choice for industrial applications, such as solenoid and lamp drivers, and for consumer applications where power density and efficiency are key concerns.

In summary, the VNP49N04 from STMicroelectronics is a versatile and powerful MOSFET that offers high current capability, low on-resistance, and advanced protection features. Its reliability and efficiency make it an excellent choice for designers looking to enhance the performance of their high-power electronic systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1021 $73.5735
75+ $1.7257 $129.4275
120+ $1.6714 $200.5680
160+ $1.6171 $258.7360
210+ $1.5640 $328.4400
280+ $1.4022 $392.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention