EN
  • EN
  • DE

74ALS620AD

Part No 74ALS620AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130871-74ALS620AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS620AD CAD Model

Description

The 74ALS620AD is a high-performance, octal bus transceiver designed by NXP Semiconductors, a leader in the development of advanced semiconductor solutions. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Octal Bidirectional Transceiver: The 74ALS620AD features eight bidirectional data lines, allowing for efficient two-way data transfer.
  • Dual-port Functionality: Each data line can be independently configured as an input or output, providing versatility in various applications.
  • Tri-state Outputs: The outputs can be placed in a high-impedance state, allowing for connection to a bus without affecting other lines.
  • Advanced Low-Power Schottky Technology: Utilizes ALS technology for reduced power consumption while maintaining high-speed operation.

Applications

The 74ALS620AD is suitable for a wide range of applications that require efficient data transfer and bus management, including:

  • Microprocessor or Microcontroller Systems
  • Data Communication Equipment
  • Computer Peripheral Interfaces
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
High-Level Output Current (IOH) -15 mA
Low-Level Output Current (IOL) 24 mA
Operating Temperature Range 0°C to 70°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALS620AD is no exception, offering reliable performance and a long operational lifespan, making it a trusted choice for industrial and commercial applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess