EN
  • EN
  • DE

VNP35N07-E

Part No VNP35N07-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description "OMNIFET": FULLY AUTOPROTECTED POWER MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET, VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 55V (Maximum)
Current - Output (Maximum) 25A
Rds On (Typ) 280 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1279642-VNP35N07-E
Manufacturer Homepage www.st.com
Family Name VNP35N07
Introduction Date April 03, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNP35N07-E CAD Model

Description

The VNP35N07-E from STMicroelectronics is a state-of-the-art power MOSFET designed for high-efficiency power management tasks. This device is a part of the VIPower M0-7 series, which is known for its robustness and reliability in handling high-power applications. The VNP35N07-E is particularly suited for automotive applications, including but not limited to, motor drives, lamp drivers, and relay replacements.

Key Features

  • High Voltage Capability: With a drain-source voltage (Vds) of 70V, the VNP35N07-E can easily handle automotive and industrial voltage levels.
  • High Current Handling: This MOSFET is capable of sustaining a continuous drain current (Id) of 35A, making it suitable for high current applications.
  • Low On-resistance: The on-state resistance (Rds(on)) is exceptionally low, which translates to reduced power loss and improved efficiency during operation.
  • Thermal Protection: The device includes an integrated over-temperature protection feature, which safeguards it against excessive heat and enhances its reliability.
  • ESD Protection: Electrostatic discharge protection is built-in, ensuring the MOSFET's durability against unexpected ESD events.
  • Logic Level Compatible: The gate can be driven by logic level signals, facilitating easy integration with microcontroller-based systems.

Applications

The VNP35N07-E is versatile and can be used in a variety of applications, including:

  • Automotive load drivers
  • DC motor control
  • Power management modules
  • LED lighting systems
  • Solenoid and relay drivers

STMicroelectronics' commitment to excellence is evident in the VNP35N07-E MOSFET, providing engineers with a reliable and efficient solution for their power control needs. Its robustness and high performance make it an ideal choice for demanding applications where durability and longevity are critical.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1393 $60.6965
11+ $9.9605 $109.5655
16+ $9.6492 $154.3872
22+ $9.3379 $205.4338
28+ $9.0267 $252.7476
38+ $8.0929 $307.5302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,663 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess