EN
  • EN
  • DE

VND830EH

Part No VND830EH
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 408290-VND830EH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND830EH CAD Model

Description

Introducing the VND830EH: High-Side Driver from STMicroelectronics

The VND830EH is a state-of-the-art high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced device is designed to deliver outstanding performance in driving inductive, resistive, and capacitive loads, making it an ideal choice for a wide range of automotive and industrial applications.

Key Features

  • High-Side Switch: The VND830EH operates as a high-side switch, allowing it to efficiently control the power to loads that must be connected to ground.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this driver is suitable for 12V, 24V systems, and can withstand voltage spikes typical in automotive environments.
  • Current Limitation: The device features an active current limitation to protect itself and the load it controls from overcurrent conditions.
  • Thermal Shutdown: To prevent overheating, the VND830EH includes a thermal shutdown feature that automatically turns off the device if the junction temperature exceeds safe limits.
  • Integrated Diagnostics: Built-in diagnostic functions provide feedback on the status of the device and the load, facilitating fault detection and system management.
  • Low Standby Current: The quiescent current is minimized when the device is not actively driving a load, contributing to energy efficiency.

Applications

The versatility of the VND830EH makes it suitable for a diverse set of applications, including but not limited to:

  • Automotive lighting control
  • Engine management systems
  • Body control modules
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the VND830EH is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and robustness against electrical disturbances.

For designers and engineers looking for a reliable high-side driver that can handle tough conditions and provide valuable diagnostic feedback, the VND830EH from STMicroelectronics offers an excellent solution. Its combination of features ensures efficient control of various loads while safeguarding the system's integrity, making it a smart choice for next-generation electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6912 $59.2064
53+ $2.2072 $116.9816
81+ $2.1391 $173.2671
112+ $2.0698 $231.8176
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess