EN
  • EN
  • DE

VND7NV0413TR

Part No VND7NV0413TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 12A Automotive 3-Pin(2+Tab) DPAK T/R / MOSFET POWER 40V 6A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Win Source Part Number 054212-VND7NV0413TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND7NV04
Introduction Date January 21, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VND7NV0413TR CAD Model

Description

Introducing the VND7NV0413TR from STMicroelectronics

The VND7NV0413TR is a cutting-edge automotive-grade power switch from STMicroelectronics, designed to deliver high efficiency and reliability in a variety of vehicular applications. This device is a part of the VIPower™ M0-7 series, which is renowned for its robustness and performance in handling power loads with superior control.

Key Features

  • High-Side Switch: The VND7NV0413TR operates as a high-side switch, ensuring safe and efficient control of the load by connecting it to the positive supply rail.
  • Current Rating: With a continuous current rating of up to 30A, this device can handle significant power loads, making it suitable for demanding automotive applications.
  • On-State Resistance: It boasts a low on-state resistance (RDS(on)), reducing power loss and improving overall efficiency.
  • MultiSense Analog Feedback: The inclusion of MultiSense analog feedback provides detailed diagnostics, including load current, voltage, and temperature sensing, which are crucial for system monitoring and safety.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device and the system from overheating, enhancing its reliability and lifespan.
  • Overcurrent and Overvoltage Protection: Advanced protection features guard against common electrical issues, such as overcurrent and overvoltage conditions.
  • Status Feedback: The switch offers real-time status feedback, allowing for immediate system response to any fault conditions.

Applications

The VND7NV0413TR is particularly suited for automotive environments where high efficiency and robustness are paramount. It is ideal for controlling various automotive loads, including bulbs, motors, and heaters. Its precise control and diagnostic capabilities make it an excellent choice for smart driving solutions and advanced vehicle systems.

Package and Quality

Encased in a compact and robust PowerSSO-16 package, the VND7NV0413TR is designed to withstand the harsh conditions of automotive applications. It meets the stringent quality standards required in the automotive industry, including compliance with AEC-Q100 qualification, ensuring reliability and performance on the road.

Overall, the VND7NV0413TR from STMicroelectronics represents a state-of-the-art solution for power switching applications in modern vehicles, combining power efficiency with advanced diagnostics and protection features.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess