Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET II, VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Current - Output (Maximum) 6A
Rds On (Typ) 60 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package I-Pak
RoHS State Request Verification
Win Source Part Number 1279612-VND7NV04-1-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VND7NV04-1
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian VND7NV04-1-E CAD Model

Description

The VND7NV04-1-E from STMicroelectronics is a monolithic device made using STMicroelectronics' VIPower technology, designed to drive automotive applications with outstanding performance and reliability. This device is an N-channel MOSFET that integrates advanced control and protection features, providing a compact and efficient solution for high-current load driving.

Key Features

  • High Current Capability: The VND7NV04-1-E is capable of delivering a continuous current of up to 70A, making it suitable for heavy-duty applications.
  • Low On-Resistance: Features very low on-resistance, typically just 7.5mΩ, which minimizes power loss and improves efficiency.
  • Thermal Shutdown: Comes with built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: The device includes current limiting functionality to safeguard against excessive current draw that could damage the system.
  • Diagnostic Feedback: Offers diagnostic feedback that can be used to monitor the status of the MOSFET, enhancing system reliability.
  • ESD Protection: Equipped with Electrostatic Discharge (ESD) protection to withstand ESD strikes, ensuring robustness in harsh environments.

Applications

The VND7NV04-1-E is ideal for a variety of automotive applications, including but not limited to:

  • Automotive lamp control
  • DC motor control in power seats, door locks, and window lifts
  • Automotive environment actuators
  • Solenoid and valve control

Package and Quality

Presented in a compact SO-8 package, the VND7NV04-1-E is space-efficient and is designed for surface mount technology (SMT), facilitating easy integration into various circuit designs. The device also meets the stringent quality standards required for automotive applications, ensuring reliable performance under a wide range of conditions.

You May Also Be Interested in

Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention