STMicroelectronics Product Overview: VND5004BTR-E
The VND5004BTR-E is a state-of-the-art automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced component is part of the VIPower M0-5 family and is specifically designed to deliver a compact, efficient, and reliable solution for driving resistive or inductive loads with one side connected to ground.
Key Features
- High-Side Switch: The VND5004BTR-E operates as a high-side switch, which allows for safe driving of the loads with one side connected to the chassis ground.
- Load Current Limitation: It provides active current limitation to protect the device from overload conditions.
- Thermal Shutdown: With its built-in thermal shutdown, it ensures protection against overheating, enhancing the longevity and reliability of the device.
- Integrated Diagnostics: The device features diagnostic functionalities for feedback on load status, overtemperature, and open load in the off-state, which are crucial for system monitoring and safety.
- Protection Features: It is equipped with a full set of protections, including overvoltage, undervoltage, and loss of ground and VCC protections.
Applications
The VND5004BTR-E is ideal for a wide range of automotive applications, such as:
- Lamp driving
- Heating resistors
- Motor driving
Technical Specifications
- Package: PowerSSO-36
- Operating Voltage Range: 5.5 V to 28 V
- Channel Current: Up to 28 A
- Temperature Range: -40°C to 150°C
The VND5004BTR-E is manufactured with STMicroelectronics' proprietary VIPower technology, ensuring robustness and optimized performance for automotive environments. Its compact PowerSSO-36 package makes it a perfect fit for space-constrained applications while providing the high power handling capability required in modern automotive designs.
With its combination of performance, diagnostics, and protection features, the VND5004BTR-E is a reliable and versatile solution for designers looking to enhance automotive electronic systems.