EN
  • EN
  • DE

VND10BSP

Part No VND10BSP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HISIDE ISO 40V POWERSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 6 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.4A
Rds On (Typ) 100 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 119367-VND10BSP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND10BSP CAD Model

Description

The VND10BSP from STMicroelectronics is a cutting-edge high-side driver designed for automotive and industrial applications. This robust component is part of STMicroelectronics' VIPower family, which is renowned for its reliability and efficiency in driving high-power loads. The VND10BSP is optimized to operate at a voltage range of 36V, making it suitable for a wide range of uses, including driving resistive, inductive, and capacitive loads.

Key Features

  • High-Side Switch: The device operates as a high-side switch, providing power to loads with a positive supply.
  • Current Limiting: It features built-in current limiting to protect against overcurrent conditions, enhancing the safety and longevity of the device.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents damage from overheating, ensuring reliable operation under high-stress conditions.
  • Diagnostic Functions: The VND10BSP includes diagnostic functions that provide feedback on the status of the device, such as open load detection and overtemperature warning.

Applications

STMicroelectronics' VND10BSP is particularly suited for a variety of applications, including:

  • Automotive applications like driving lamps, fans, heaters, and other car peripherals
  • Industrial automation systems for controlling motors, solenoids, and other actuators
  • Smart home devices, where reliable high-side switching is essential

Technical Specifications

  • Drain-source Voltage (Vds): 41V
  • Current Limit: Adjustable via external resistor
  • Package: SO-10
  • Operating Temperature Range: -40°C to +150°C

The VND10BSP is available in a compact SO-10 package, making it easy to integrate into a variety of circuit designs without taking up excessive space. Its robust design and comprehensive protective features make it a reliable choice for designers looking to create durable and efficient high-side driving solutions.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8271 $76.8271
2+ $63.0376 $126.0752
3+ $61.0677 $183.2031
4+ $59.0978 $236.3912
5+ $57.1279 $285.6395
6+ $51.2181 $307.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess