EN
  • EN
  • DE

VN808-32-E

Part No VN808-32-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000621-VN808-32-E
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series VIPower™
Package Tube
Product Status Active
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Output Type N-Channel
Ultra Librarian 3D Model Ultra Librarian VN808-32-E CAD Model

Description

STMicroelectronics VN808-32-E: High-Side Driver

The VN808-32-E from STMicroelectronics is a cutting-edge high-side driver that is part of the VIPower M0-3 family. This device is specifically designed to drive automotive applications by providing an intelligent way to control and drive a wide array of loads with a 32 V maximum operating voltage. The VN808-32-E is an exemplary solution for those who need reliable, high-performance control of their power loads.

This high-side driver is equipped with eight channels, each capable of delivering up to 0.7 A continuous current. The integration of multiple channels in a single package allows for a compact design, making it an ideal choice for applications with limited space. Furthermore, each channel of the VN808-32-E is protected against overload, over-temperature, and short-circuit, ensuring safe operation under a variety of conditions.

The VN808-32-E boasts an impressive array of diagnostic features. It can detect open load in off-state, over-temperature shutdown, and has feedback on the status of each channel. This diagnostic feedback is vital for systems that require constant monitoring and fault detection, allowing for prompt response to any issues that may arise.

With a wide operating voltage range from 5.5 V to 36 V and an extended temperature range from -40°C to 150°C, the VN808-32-E is versatile and robust, suitable for the harsh environments often encountered in automotive applications. Additionally, the device is housed in a PowerSSO-36 package, which not only provides excellent thermal performance but also ensures a reliable connection to the PCB.

For designers and engineers, the VN808-32-E also simplifies the design process. It requires minimal external components, which can significantly reduce the complexity and size of the circuit board. Moreover, the device is fully compatible with the 3.3 V and 5 V CMOS logic levels, allowing for easy interfacing with microcontrollers and other logic devices.

In summary, the VN808-32-E high-side driver from STMicroelectronics is a powerful and reliable solution for controlling power loads in automotive and industrial applications. Its robust design, comprehensive diagnostic features, and ease of use make it an indispensable component for modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1045 $54.6270
14+ $7.4704 $104.5856
21+ $7.2369 $151.9749
29+ $7.0035 $203.1015
37+ $6.7700 $250.4900
50+ $6.0697 $303.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess