EN
  • EN
  • DE

VN772KP-E

Part No VN772KP-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, General Purpose, Relays
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 125 mOhm (Max)
Channel Output Current 9A
Supply Voltage - Operating 5.5 V to 36 V
Voltage - Load 5.5 V to 36 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 1117372-VN772KP-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian VN772KP-E CAD Model

Description

Introducing the VN772KP-E High-Side Driver from STMicroelectronics

The VN772KP-E is a cutting-edge high-side driver manufactured by STMicroelectronics, a global leader in semiconductor solutions. Designed to deliver robust performance and reliability, this product is an ideal choice for driving resistive, inductive, and capacitive loads, particularly in automotive applications.

This advanced driver is part of STMicroelectronics' VIPower family and is equipped with an array of features that make it a versatile component for modern electronic systems. The VN772KP-E is encapsulated in a PowerSO-28 package, which offers an optimal balance between thermal performance and compactness, making it suitable for space-constrained applications.

Key Features

  • Multiple Channels: The VN772KP-E incorporates eight high-side channels, allowing for the control of multiple loads with a single device.
  • High Current Handling: Each channel can handle currents up to 9A, making the VN772KP-E suitable for high-power applications.
  • Integrated Protection: The device includes over-temperature protection, over-current protection, and load dump protection, ensuring safe operation under a variety of conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities provide feedback on the status of each channel, including open load detection, which is critical for system monitoring and troubleshooting.
  • CMOS Compatible Inputs: The interface is compatible with CMOS logic levels, ensuring easy integration with microcontrollers and other digital systems.

Applications

The VN772KP-E is particularly well-suited for automotive environments, where it can be used to drive a diverse range of loads such as lamps, motors, and heaters. Its robustness and built-in protections also make it an excellent choice for industrial applications, where reliability and longevity are of paramount importance.

Whether you are designing an advanced automotive system or a sophisticated industrial control module, the VN772KP-E from STMicroelectronics provides the performance, flexibility, and reliability needed to meet the demands of your application.

For detailed technical specifications and application notes, visit the STMicroelectronics website or consult the VN772KP-E datasheet.

You May Also Be Interested in

Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess