EN
  • EN
  • DE

VN750LS13TR

Part No VN750LS13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR HI SIDE M0-3 41V 8SO / Power Switch/Driver 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Features Auto Restart, Status Flag
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number VN750
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341554-VN750LS13TR
Ultra Librarian 3D Model Ultra Librarian VN750LS13TR CAD Model

Description

The VN750LS13TR is a robust high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is designed for driving high-power loads with high efficiency and reliability. It is commonly used in automotive applications and industrial control systems where a durable and dependable switch is required to control various loads such as bulbs, solenoids, or motors.

Key Features

  • High-Side Switch: The VN750LS13TR operates as a high-side switch, which means it connects the load to the positive supply voltage when activated. This design is often preferred for safety and simplicity in wiring.
  • Current Limitation: This driver incorporates active current limitation to prevent damage from overload conditions, ensuring the longevity and stability of both the driver and the load.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating by turning off the output when the junction temperature exceeds a safe threshold.
  • Integrated Diagnostics: Built-in diagnostic functions provide feedback on the status of the load, such as open load detection, which can be used for fault diagnosis and system monitoring.
  • Voltage Range: The VN750LS13TR is designed to operate over a wide voltage range, accommodating various application requirements and ensuring compatibility with different system voltages.
  • Protection Features: The device is equipped with multiple protection features, including under-voltage shutdown and overvoltage clamp, to safeguard against electrical transients and voltage fluctuations.

Applications

The VN750LS13TR is suitable for a wide range of applications, particularly in the automotive sector where it can be used in body control modules, engine management systems, and other vehicular subsystems. Its reliability and diagnostic capabilities also make it an excellent choice for industrial automation, where precise control and monitoring of high-power loads are critical.

Package and Availability

The VN750LS13TR is available in a compact surface-mount package, making it suitable for space-constrained applications. The device is provided in tape and reel packaging, facilitating efficient assembly for high-volume production. As with all STMicroelectronics products, it is manufactured to meet high-quality standards and is available through various distributors and STMicroelectronics' sales channels.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess