EN
  • EN
  • DE

VN7140AJTR

Part No VN7140AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerLFSOP (0.154", 3.90mm Width)
Case / Package PowerSSO-16
Family Name VN7140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15855-6, 497-15855-2, 497-15855-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902694-VN7140AJTR
Ultra Librarian 3D Model Ultra Librarian VN7140AJTR CAD Model

Description

STMicroelectronics VN7140AJTR High-Side Driver

The VN7140AJTR is a sophisticated high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance and reliability for a wide range of automotive and industrial applications. This advanced component is part of the VIPower M0-7 series and is particularly well-suited for driving resistive, inductive, and capacitive loads with high efficiency and precision.

Key Features

  • Integrated Power MOSFET: The device comes with a built-in N-channel power MOSFET with an on-resistance of only 40 mΩ, enabling it to handle continuous current up to 12 A with ease.
  • MultiSense Analog Feedback: The VN7140AJTR features an innovative MultiSense analog feedback system which includes proportional load current sense, supply voltage, and temperature sense outputs, providing comprehensive monitoring capabilities.
  • Thermal Shutdown Protection: To ensure the safety and longevity of the device, it includes an over-temperature shutdown feature that prevents damage from excessive heat.
  • Load Current Limitation: The driver is equipped with current limitation to protect against overload conditions, enhancing the robustness of the application.
  • Under-Voltage Shutdown: The VN7140AJTR automatically shuts down if the supply voltage drops below a certain threshold, preventing malfunction and potential damage to the system.

Applications

The versatility of the VN7140AJTR makes it ideal for a diverse array of applications, including but not limited to:

  • Automotive lighting systems
  • Body control modules
  • Automotive intelligent power distribution
  • Industrial automation systems

With its compact surface-mount package, the VN7140AJTR is designed for space-constrained environments, and its robust design ensures reliable operation even under harsh conditions. The combination of high integration, advanced protection features, and diagnostic capabilities makes the VN7140AJTR a top choice for designers looking to optimize their high-side switching applications.

STMicroelectronics' commitment to quality and innovation is evident in the VN7140AJTR, making it a smart and dependable choice for modern electronic systems that require high-performance power management solutions.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0376 $50.9400
60+ $1.6719 $100.3140
93+ $1.6197 $150.6321
128+ $1.5674 $200.6272
165+ $1.5152 $250.0080
221+ $1.3584 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,888 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess