EN
  • EN
  • DE

VN7040ASTR-E

Part No VN7040ASTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 24A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Mounting Style SMD
Part Number Series VN7040
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802900-VN7040ASTR-E
Ultra Librarian 3D Model Ultra Librarian VN7040ASTR-E CAD Model

Description

Introducing the VN7040ASTR-E from STMicroelectronics

The VN7040ASTR-E is a cutting-edge High Side Driver manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is designed to drive high power loads with high efficiency and reliability, making it an ideal choice for automotive and industrial applications.

Key Features

  • High-Side Switch: The VN7040ASTR-E operates as a high-side switch, allowing it to efficiently control power to a load from the positive side of the circuit.
  • Integrated Protections: It includes over-temperature protection, over-current protection, and active clamp protection, enhancing the safety and longevity of the device.
  • Current and Voltage Control: The device is capable of handling a wide range of currents and voltages, providing designers with flexibility in various applications.
  • Diagnostic Functions: Built-in diagnostic features allow for real-time monitoring of the load status, which is essential for maintaining system performance and safety.

Applications

The VN7040ASTR-E is particularly well-suited for automotive applications such as driving lights, fans, pumps, and other actuators. Its robust design also makes it a perfect fit for industrial automation systems where reliable high-side switching is required.

Technical Specifications

  • Package: The device comes in a compact and thermally efficient SO-8 package, which is ideal for space-constrained applications.
  • Load Current: It is capable of driving high current loads, offering a broad range of design options.
  • Supply Voltage: The VN7040ASTR-E operates over a wide supply voltage range, accommodating various power supply specifications.
  • Temperature Range: The device is designed to operate within a wide temperature range, ensuring reliability under extreme conditions.

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The VN7040ASTR-E is no exception, with rigorous testing and quality control measures in place to ensure it meets the demanding requirements of the automotive and industrial markets.

For engineers and designers looking for a high-side driver that offers both performance and peace of mind, the VN7040ASTR-E from STMicroelectronics is an excellent choice. Its combination of features, protections, and diagnostic capabilities make it a versatile and dependable component for any high-power load-driving application.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess