Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 054429-VN5E050JTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5E050JTR-E CAD Model

Description

The VN5E050JTR-E is a high-performance automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the stringent requirements of the automotive industry, offering a robust and efficient solution for power switching applications.

The VN5E050JTR-E is part of the VIPower M0-5 family and is an integrated single-channel high-side driver that incorporates an advanced vertical power MOSFET with charge pump, current control, and protection features. It is capable of driving a wide range of loads with a high current capability, making it ideal for driving lamps, motors, and other resistive, inductive, and capacitive loads.

Key Features

  • High-Side Switch: The VN5E050JTR-E operates as a high-side switch, providing protection and control for the connected load from the positive supply line.
  • Current Limitation: This device offers built-in current limitation to protect the load and the MOSFET from excessive current conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, enhancing reliability.
  • Load Dump Protection: The product is designed to withstand load dump pulses, which are common in automotive environments, thereby safeguarding the electronic control unit (ECU).
  • Low Standby Current: With its low standby current, the VN5E050JTR-E ensures minimal power consumption when the driver is inactive.
  • Compliance with Automotive Standards: Fully compliant with automotive standards, this device is suitable for 12V battery applications, withstanding the harsh electrical environments found in vehicles.

Applications

The VN5E050JTR-E is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Intelligent power distribution systems

With its robust design and advanced features, the VN5E050JTR-E from STMicroelectronics is a reliable and efficient solution for high-side power switching applications in the automotive industry.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3817 $50.0157
52+ $1.9542 $101.6184
80+ $1.8932 $151.4560
110+ $1.8321 $201.5310
142+ $1.7710 $251.4820
189+ $1.5878 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,520 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention